EN
  • EN
  • DE

T520A476M004AE070

Part No T520A476M004AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195691-T520A476M004AE070
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520A476M004AE070 CAD Model

Description

The T520A476M004AE070 is a solid electrolytic capacitor from Kemet's T520 series. This capacitor is designed for applications requiring high reliability and stable performance. With a capacitance of 47µF and a voltage rating of 4V, it provides efficient filtering, decoupling, and energy storage in various electronic circuits.

Applications

  • Power management in portable devices
  • DC-DC converters
  • High-frequency filtering
  • Decoupling in digital systems
  • Voltage regulation

Features

  • High capacitance stability
  • Low Equivalent Series Resistance (ESR)
  • Solid electrolytic construction for enhanced reliability
  • Surface mount design for efficient board assembly
  • RoHS compliant and lead-free
  • Extended life capabilities
  • Polymer cathode technology

Benefits

  • Improved circuit performance due to low ESR
  • Increased reliability and lifespan
  • Optimized for high-frequency applications
  • Reduced board space requirements
  • Environmentally friendly
  • Stable operation under varying temperatures
  • Reduced voltage derating requirements

Technical Specifications

The T520A476M004AE070 has a capacitance of 47µF with a tolerance of ±20%. It has a voltage rating of 4V and an ESR of 70 mΩ. The operating temperature range is -55°C to +105°C. The case size is A, designed for surface mount assembly. The polymer cathode enhances volumetric efficiency and reliability. This capacitor is suited for applications where stable performance and long life are required. Its low ESR promotes efficient power delivery and reduces heat generation. The ripple current rating is optimized for high-frequency operations.

You May Also Be Interested in

Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess