EN
  • EN
  • DE

XC1736EJC20C

Part No XC1736EJC20C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1196540-XC1736EJC20C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC1736EJC20C CAD Model

Description

The XC1736EJC20C is an In-System Programmable configuration PROM (programmable read-only memory) from Xilinx, primarily used for configuring Xilinx FPGAs (Field-Programmable Gate Arrays). It stores the configuration data that defines the functionality of the FPGA after power-up. This PROM is designed to be programmed while installed on the circuit board, allowing for convenient design modifications and updates without removing the device.

Applications

  • Xilinx FPGA Configuration: Directly configures Xilinx FPGAs at power-up.
  • Embedded Systems: Used in embedded systems requiring reprogrammable logic.
  • Industrial Automation: Found in programmable logic controllers (PLCs) and other automation equipment.
  • Telecommunications: Employed in network interface cards (NICs) and other communication devices.
  • Aerospace and Defense: Utilized in systems requiring high reliability and reprogrammability.

Features

  • In-System Programmable (ISP): Can be programmed without removing the device from the circuit board.
  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • High Endurance: Supports multiple programming cycles.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Compact Package: Available in space-saving packages.
  • Fast Configuration Time: Quickly loads configuration data to the FPGA.

Benefits

  • Flexibility: Allows for design modifications and updates without hardware changes.
  • Reduced Development Time: Simplifies the prototyping and development process.
  • Lower Manufacturing Costs: Eliminates the need for pre-programmed devices.
  • Improved System Reliability: Reduces the risk of errors associated with manual programming.
  • Simplified Inventory Management: Requires only a single device for multiple configurations.

Additional Details

The XC1736EJC20C features a memory capacity of 36 Mbits. It operates at a voltage of 5V. The package type is a 20-pin PLCC (Plastic Leaded Chip Carrier). The operating temperature range is from 0°C to +70°C. It supports serial programming interfaces. The device is designed for high-reliability applications and is available in various temperature grades to meet different environmental requirements.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7721 $63.0884
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7280 $258.0160
29+ $10.5148 $304.9292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess