EN
  • EN
  • DE

T520A336M004AE070

Part No T520A336M004AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195687-T520A336M004AE070
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520A336M004AE070 CAD Model

Description

The T520A336M004AE070 is a solid electrolytic capacitor belonging to Kemet's T520 series. It is designed for applications requiring robust performance and high reliability. With a capacitance of 33µF and a voltage rating of 4V, it is suitable for filtering, decoupling, and energy storage in a wide array of electronic circuits.

Applications

  • Power management systems in portable devices
  • DC-DC converters and voltage regulators
  • High-frequency filtering circuits
  • Decoupling in digital circuits
  • Battery-powered devices

Features

  • Stable capacitance over a wide temperature range
  • Low Equivalent Series Resistance (ESR)
  • Solid electrolytic construction for increased reliability
  • Surface mount design for efficient board assembly
  • RoHS compliant, making it environmentally friendly
  • Long operational lifespan
  • Polymer cathode technology

Benefits

  • Improved power efficiency due to low ESR, reducing ripple and noise
  • Enhanced reliability and extended lifespan
  • Optimized performance in high-frequency circuits
  • Reduced board space requirements
  • Environmentally responsible
  • Consistent performance under varying temperature conditions
  • Minimized voltage derating needs

Technical Specifications

The T520A336M004AE070 features a capacitance of 33µF with a tolerance of ±20%. It has a voltage rating of 4V and an ESR of 70 mΩ. The operating temperature range is -55°C to +105°C. It comes in an A case size, designed for surface mount assembly. Constructed with a polymer cathode, this capacitor offers high volumetric efficiency and robust reliability. It is ideal for applications where stable performance and long life are critical. The low ESR enables efficient power delivery and reduces heat generation, while the optimized ripple current rating ensures excellent performance in high-frequency environments.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess