EN
  • EN
  • DE

T242D187K020PS1716

Part No T242D187K020PS1716
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085947-T242D187K020PS1716
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T242D187K020PS1716 CAD Model

Description

The T242D187K020PS1716 is a solid tantalum capacitor manufactured by Kemet. This capacitor is designed for various applications requiring stable capacitance, low equivalent series resistance (ESR), and high reliability. Its robust construction and electrical characteristics make it suitable for demanding industrial and commercial applications.

Applications:

  • Power Supplies: Used as a filtering capacitor in power supplies to reduce ripple and noise.
  • DC-DC Converters: Employed in DC-DC converters for energy storage and smoothing voltage fluctuations.
  • Filtering Circuits: Applied in filtering circuits to remove unwanted frequencies and noise.
  • Bypass Capacitors: Functions as a bypass capacitor to decouple noise from integrated circuits.
  • Timing Circuits: Utilized in timing circuits for stable and predictable timing operations.
  • Signal Coupling: Used for coupling AC signals while blocking DC components.
  • Consumer Electronics: Found in various consumer electronic devices, such as smartphones and tablets.
  • Industrial Equipment: Integrated into industrial control systems and equipment.

Features:

  • High Capacitance: Offers a capacitance value of 180µF, providing substantial energy storage.
  • Low ESR: Features low equivalent series resistance, minimizing power loss and improving efficiency.
  • Stable Performance: Delivers stable capacitance and ESR over a wide temperature range.
  • High Reliability: Designed for long-term reliability and performance.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.
  • Compact Size: Offers a compact form factor, ideal for space-constrained applications.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental compliance.

Benefits:

  • Improved Power Supply Performance: Reduces ripple and noise in power supplies, enhancing overall system performance.
  • Increased Efficiency: Minimizes power loss in DC-DC converters, improving energy efficiency.
  • Enhanced Signal Integrity: Provides stable and reliable signal coupling, reducing signal distortion.
  • Long-Term Reliability: Ensures long-term performance in demanding applications.
  • Reduced Manufacturing Costs: Facilitates automated assembly, reducing manufacturing costs.
  • Environmental Compliance: Meets environmental standards, minimizing environmental impact.
  • Stable Timing Operations: Provides stable and predictable timing operations in various circuits.

Additional Details:

The T242D187K020PS1716 capacitor has a voltage rating of 20V, making it suitable for many low-voltage applications. It is designed for operation in a wide temperature range, typically from -55°C to +125°C. The capacitor is manufactured using high-quality tantalum powder and undergoes rigorous testing to ensure consistent performance and reliability. The surface mount design facilitates easy integration into printed circuit boards (PCBs), and its compact size allows for high-density circuit designs. The low ESR characteristic of this capacitor makes it particularly suitable for applications requiring high ripple current handling capability.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess