EN
  • EN
  • DE

OP471ARC/883C

Part No OP471ARC/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description Hi Speed Low Noise Quad-l
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083243-OP471ARC/883C
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP471ARC/883C CAD Model

Description

Product Overview: OP471ARC/883C

The OP471ARC/883C is a high-performance operational amplifier manufactured by Analog Devices Inc., known for its exceptional precision and robustness. This quad operational amplifier is engineered to deliver enhanced performance in military and aerospace applications, adhering to stringent quality and reliability standards.

Key Features

  • High Precision: The OP471ARC/883C offers excellent accuracy and stability, making it suitable for precision instrumentation and control systems.
  • Quad Configuration: With four op-amps in a single package, this device provides a compact solution for complex circuits, reducing space requirements and simplifying design.
  • Wide Bandwidth: It features a wide bandwidth, ensuring high-speed performance and rapid signal processing capabilities.
  • Low Noise: The device exhibits low noise characteristics, which is critical for high-fidelity and sensitive applications.
  • Single Supply Operation: It is capable of operating from a single power supply, adding to its versatility in various circuit configurations.
  • Military Grade: As part of the 883 series, the OP471ARC/883C meets military specifications for electronic components, ensuring operation under extreme conditions.

Applications

The OP471ARC/883C is ideally suited for a range of demanding applications that require high precision and reliability:

  • Avionics and aerospace systems
  • Missile and space systems
  • Navigation and guidance systems
  • Strategic military systems
  • Precision instrumentation
  • Professional audio equipment
  • Medical imaging devices

Technical Specifications

The technical specifications of the OP471ARC/883C operational amplifier include:

  • Supply Voltage Range: ±5V to ±15V
  • Input Offset Voltage: Typically 0.5mV
  • Input Bias Current: Typically 25nA
  • Common-Mode Rejection Ratio (CMRR): Typically 114dB
  • Power Supply Rejection Ratio (PSRR): Typically 120dB
  • Output Drive Capability: Capable of driving heavy loads

With its combination of durability, precision, and versatility, the OP471ARC/883C from Analog Devices Inc. is a premier choice for engineers seeking a reliable operational amplifier for mission-critical applications.

You May Also Be Interested in

Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess