EN
  • EN
  • DE

LTM4668AEY#PBF

Part No LTM4668AEY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 4X0.6-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V 0.6 ~ 5.5V 0.6 ~ 5.5V 0.6 ~ 5.5V 1.2A, 1.2A, 1.2A, 1.2A 2.7V - 17V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 49-FBGA Module
Case / Package 49-BGA (6.25x6.25)
Family Name LTM4668
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924523-LTM4668AEY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4668AEY#PBF CAD Model

Description

Product Overview: LTM4668AEY#PBF from Analog Devices Inc.

The LTM4668AEY#PBF is a high-performance, dual 10A or single 20A, step-down µModule (micromodule) regulator from the reputable Analog Devices Inc. This state-of-the-art component integrates the inductor, power switches, DC/DC controller, and other supporting components in a compact BGA package. Designed for a variety of applications, it provides an efficient and space-saving solution for power supply requirements in modern electronic systems.

Key Features

  • High Efficiency: The LTM4668AEY#PBF boasts an efficient design, capable of converting input voltages ranging from 2.7V to 17V to lower output voltages ranging from 0.5V to 5.5V. This wide range of input and output voltages makes it highly versatile for different power supply scenarios.
  • Compact Design: The device comes in a tiny, surface-mount BGA package (9mm x 11.25mm x 3.42mm) that saves significant board space, making it ideal for space-constrained applications.
  • High Power Density: With dual 10A or single 20A output capabilities, the LTM4668AEY#PBF delivers a high power density, which is essential for powering modern high-performance integrated circuits and FPGAs.
  • Advanced Features: It includes features such as tracking, soft-start, and protection against overvoltage, overcurrent, and overtemperature conditions, ensuring reliable operation under various conditions.
  • Easy to Use: The micromodule regulator requires only a few input and output capacitors and resistors to create a complete high-performance power supply, simplifying the design process and reducing time to market.

Applications

The LTM4668AEY#PBF is ideal for use in telecommunications, networking, industrial, and medical equipment, as well as in high-density distributed power systems. Its robust design and flexibility make it suitable for a wide range of other electronic applications requiring efficient power conversion.

Manufacturer Information

Analog Devices Inc. is known for its innovation in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). The LTM4668AEY#PBF is a testament to their commitment to providing advanced solutions for complex power management challenges.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2110 $60.6330
7+ $16.5834 $116.0838
10+ $16.0651 $160.6510
13+ $15.5469 $202.1097
17+ $15.0287 $255.4879
23+ $13.4740 $309.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,559 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess