EN
  • EN
  • DE

CBD16D3LFS1KBG/2G

Part No CBD16D3LFS1KBG/2G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 256Mx64 SODIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947458-CBD16D3LFS1KBG/2G
Series *
Ultra Librarian 3D Model Ultra Librarian CBD16D3LFS1KBG/2G CAD Model

Description

The Kingston CBD16D3LFS1KBG/2G is a 2GB DDR3L 1600MHz CL11 240-Pin DIMM. This memory module is designed to enhance the performance of desktop computers and workstations. DDR3L memory operates at a lower voltage than standard DDR3, which results in reduced power consumption and heat generation, making it an energy-efficient upgrade for compatible systems.

Applications:

  • Desktop PCs
  • Workstations
  • Systems requiring low-voltage DDR3 memory
  • General computing tasks

Features:

  • 2GB Capacity
  • DDR3L Technology
  • 1600MHz Speed
  • CL11 Latency
  • 240-Pin DIMM
  • Low Voltage Operation (1.35V)

Benefits:

  • Increased System Responsiveness: Upgrading to this DDR3L module provides a noticeable improvement in system responsiveness and multitasking capabilities.
  • Reduced Power Consumption: DDR3L memory consumes less power compared to standard DDR3, leading to energy savings and reduced heat generation.
  • Improved Multitasking: The 2GB capacity allows for smoother multitasking and running of multiple applications simultaneously.
  • Enhanced Gaming Experience: Provides a smoother and more responsive gaming experience for older systems supporting DDR3L.
  • Easy Installation: As a standard 240-Pin DIMM, installation is straightforward in compatible systems.

Additional Details:

The CBD16D3LFS1KBG/2G module operates at 1.35V, which is lower than the standard 1.5V for DDR3 memory. This results in lower power consumption and reduced heat output. It is crucial to verify compatibility with the motherboard before installation to ensure proper operation. The module conforms to industry-standard specifications for DDR3L memory, ensuring reliable performance and compatibility. This module is unbuffered and non-ECC.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess