EN
  • EN
  • DE

SMC7.3123G250K33TR12

Part No SMC7.3123G250K33TR12
Manufacturer Kemet
Catalog OEM Parts ( S )
Description 0, 012 250V Reel Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095323-SMC7.3123G250K33TR12
Categories OEM Parts( S )
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMC7.3123G250K33TR12 CAD Model

Description

The SMC7.3123G250K33TR12 is a multilayer ceramic capacitor (MLCC) from Kemet's Surface Mount Capacitors (SMC) series. These capacitors are known for their high volumetric efficiency and stable performance over a wide range of temperatures and frequencies. They are primarily used for decoupling, bypass, and filtering applications in electronic circuits.

Applications

  • Decoupling in Digital Circuits: Provides local energy storage for integrated circuits, reducing voltage fluctuations.
  • Bypass Applications: Filters out unwanted noise from power lines.
  • Filtering in Analog Circuits: Smooths out voltage and current signals.
  • Timing Circuits: Used in oscillators and other timing-sensitive applications.
  • RF Applications: Suitable for high-frequency circuits due to their low ESR and ESL.

Features

  • Multilayer Ceramic Construction: Offers high capacitance in a small size.
  • Surface Mount Design: Facilitates automated assembly on printed circuit boards.
  • Stable Performance: Maintains capacitance and other parameters over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and improves circuit efficiency.
  • Low Equivalent Series Inductance (ESL): Reduces unwanted inductive effects at high frequencies.
  • RoHS Compliant: Free from hazardous substances, complying with environmental regulations.

Benefits

  • Improved Circuit Stability: Provides stable voltage and current levels in digital and analog circuits.
  • Reduced Noise: Filters out unwanted noise and interference, improving signal quality.
  • High Reliability: Offers long-term stability and reliability in demanding applications.
  • Compact Size: Allows for miniaturization of electronic devices.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Technical Specifications

The SMC7.3123G250K33TR12 has a capacitance of 0.012 uF (12 nF). The voltage rating is 250V. It uses a X7R dielectric material, which has a temperature coefficient of capacitance within ±15% from -55°C to +125°C. The tolerance on the capacitance is ±10%. The case size is likely a 1206 or 0805, but this should be verified using the Kemet datasheet for this specific part. It is packaged in tape and reel for automated placement. It is important to consult the datasheet for specific ESR, ESL, and other performance characteristics at different frequencies and temperatures.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess