Products specifications Report Issue?

Categories Relays
Manufacturer Kemet
Series EC2
Packaging Tube
Relay Type General
Coil Type Non Latching
Coil Current 8.3mA
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 250VAC, 220VDC - Max
Turn On Voltage (Maximum) 18 VDC
Turn Off Voltage (Minimum) 2.4 VDC
Operate Time 2ms
Release Time 1ms
Mounting Style Through Hole
Termination Style PC Pin
Contact Material Silver Alloy, Gold Alloy
Coil Power 200 mW
Coil Resistance 2.88 kOhms
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 773642-EC2-24NU
Popularity Medium
Supply and Demand Status Limited
Family Name EC2
Introduction Date August 29, 2013
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EC2-24NU CAD Model

Description

The Kemet EC2 series relay is a general-purpose, non-latching DPDT relay designed for use in a variety of electronic equipment.

  • Coil Voltage: 24VDC
  • Contact Rating: 2A
  • Mounting Type: Through Hole
  • Coil Resistance: 2.88 kOhms
  • Coil Current: 8.3mA
  • Operating Temperature Range: -40°C to 85°C
  • Contact Switching Voltage: 250VAC or 220VDC

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPDT 1A 5VDC
Lowest to $1.2410
ECAD model for G5V-2-H1 DC5
Panasonic
RELAY GEN PURPOSE DPDT 2A 24V
Need more? Email Us
ECAD model for TX2SA-24V-TH
Littelfuse Inc.
RELAY REED SPDT 250MA 5V / Reed Relay 5VDC 200Ohm 0.25A SPDT( (19.5mm 9.52mm 5.5mm)) THT Dry
Need more? Email Us
ECAD model for HE721R0510
Panasonic
RELAY GENERAL PURPOSE SPDT 2A 5V
Need more? Email Us
ECAD model for DS1E-M-DC5V-R
Panasonic
RELAY GENERAL PURPOSE SPDT 2A 9V
Need more? Email Us
ECAD model for DS1E-SL2-DC9V
Panasonic
RELAY GEN PURPOSE DPDT 1A 12VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Lowest to $3.6221
ECAD model for TXS2SA-12V
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $120.0706
ECAD model for 2636087
Omron
RELAY TELECOM DPDT 1A 4.5VDC / Telecom Relay DPDT (2 Form C) Through Hole
Lowest to $5.7432
ECAD model for G6JU-2P-Y DC4.5
Panasonic
RELAY TELECOM DPDT 1A 12V
Need more? Email Us
ECAD model for TX2-12V-1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1819 $53.1855
105+ $0.9697 $101.8185
160+ $0.9394 $150.3040
220+ $0.9091 $200.0020
285+ $0.8788 $250.4580
385+ $0.7879 $303.3415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention