EN
  • EN
  • DE

HE721R0510

Part No HE721R0510
Manufacturer Littelfuse Inc.
Catalog Signal Relays, Up to 2 Amps
Description RELAY REED SPDT 250MA 5V / Reed Relay 5VDC 200Ohm 0.25A SPDT( (19.5mm 9.52mm 5.5mm)) THT Dry
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Littelfuse Inc.
Series HE700
Packaging Tube
Relay Type Reed
Coil Type Non Latching
Coil Current 25mA
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 250mA
Switching Voltage 175VDC - Max
Turn On Voltage (Maximum) 3.75 VDC
Turn Off Voltage (Minimum) 0.5 VDC
Operate Time 3ms
Release Time 3ms
Features Diode
Mounting Style Through Hole
Termination Style PC Pin
Coil Resistance 200 Ohms
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 775837-HE721R0510
Popularity Medium
Supply and Demand Status Limited
Family Name HE700
Introduction Date February 19, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HE721R0510 CAD Model

Description

The Littelfuse Inc. 775837-HE721R0510 is a reed relay from the HE700 series, having a contact form of SPDT (1 Form C).

  • Contact Form: SPDT (1 Form C)
  • Coil Voltage: 5VDC
  • Coil Resistance: 200 Ohms
  • Operate Time: 3ms
  • Release Time: 3ms
  • Supply and Demand Status: Limited
  • Mounting: Through Hole
  • Switching Voltage: 175VDC - Max
  • Diode: Yes
  • Category: Relays

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 3V
Need more? Email Us
Omron
Lowest to $2.1853
Omron
Lowest to $0.8687
Omron
Lowest to $1.0090
Kemet
RELAY GEN PURPOSE DPDT 1A 12V
Need more? Email Us
Omron
Lowest to $0.8917
Omron
Need more? Email Us
Omron
Lowest to $14.5565
Omron
Lowest to $3.0566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess