EN
  • EN
  • DE

C814CF222K440A

Part No C814CF222K440A
Manufacturer Kemet
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050962-C814CF222K440A
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C814CF222K440A CAD Model

Description

The C814CF222K440A is a ceramic capacitor manufactured by Kemet. It is a passive electronic component designed to store electrical energy in an electric field. Ceramic capacitors are widely used due to their stability, reliability, and small size.

Applications

  • Bypass Capacitors: Filtering noise from power supplies.
  • Coupling Capacitors: Blocking DC voltage while allowing AC signals to pass.
  • Decoupling Capacitors: Reducing noise and voltage spikes in digital circuits.
  • Timing Circuits: Providing stable timing references in oscillators and timers.
  • Filtering Applications: Smoothing voltage and current waveforms in analog circuits.
  • Energy Storage: Temporarily storing electrical energy in various applications.

Features

  • Ceramic Dielectric: Provides high stability and reliability.
  • Fixed Capacitance: Offers a specific capacitance value.
  • Compact Size: Allows for high-density circuit designs.
  • High Voltage Rating: Suitable for applications with high voltage requirements.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.

Benefits

  • Stable Performance: Ceramic dielectric ensures stable capacitance over temperature and voltage variations.
  • Reliable Operation: High-quality construction ensures long-term reliability.
  • Noise Reduction: Effective in filtering noise and voltage spikes.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Versatile Use: Suitable for a wide range of applications due to its stable characteristics.

Additional Details

The C814CF222K440A typically has a capacitance value of 2200pF (2.2nF) with a tolerance of ±10%. The voltage rating is 400V. This capacitor is commonly available in surface-mount packages (SMD). For detailed specifications such as temperature coefficient, dissipation factor, and insulation resistance, refer to the manufacturer's datasheet. Proper soldering techniques are essential for reliable connections and prevention of damage to the capacitor during assembly. Avoid exceeding the rated voltage and temperature to prevent failure or degradation of performance.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess