EN
  • EN
  • DE

CA3046EX

Part No CA3046EX
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Description Trans GP BJT NPN 15V 0.05A 14-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026571-CA3046EX
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3046EX CAD Model

Description

The CA3046EX is a monolithic array of five general-purpose NPN transistors on a common substrate. It is supplied in a 14-lead dual-in-line ceramic package. Each transistor is electrically isolated from the others, making the CA3046EX versatile for a wide range of applications in analog signal processing and amplification.

Applications

  • Differential amplifiers
  • Operational amplifiers
  • Voltage regulators
  • Current source arrays
  • Mixer applications
  • IF amplifiers
  • Sense amplifiers

Features

  • Five independent NPN transistors
  • Excellent parameter matching between transistors
  • High voltage capability
  • Low noise figure
  • Wide operating temperature range
  • Hermetically sealed ceramic package for high reliability

Benefits

  • Reduced component count and board space
  • Improved circuit performance due to matched transistor characteristics
  • Enhanced reliability in harsh environments
  • Simplified circuit design and assembly
  • Cost-effective solution for multiple transistor applications

Additional Details

The CA3046EX features closely matched transistor parameters, which are crucial for applications like differential amplifiers where performance relies heavily on the symmetry of the transistors. Its high voltage capability makes it suitable for a wide range of applications. The CA3046EX offers flexibility in circuit design and allows for the creation of complex analog functions using a single integrated circuit.

Technical Specifications:

  • Package Type: 14-Lead Ceramic DIP
  • Transistor Type: NPN
  • Number of Transistors: 5
  • Maximum Collector-Emitter Voltage: VCEO = 20V
  • Maximum Collector Current: IC = 50mA
  • Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess