The C276CAY5500KW2J is a ceramic disc capacitor produced by Kemet. These capacitors are commonly utilized in electronic circuits for purposes such as decoupling, bypassing, and filtering. They offer a balance of performance, reliability, and cost-effectiveness, making them suitable for a broad spectrum of applications.
Applications
- Decoupling in electronic circuits
- Bypassing unwanted signals
- Filtering applications
- General-purpose use in electronic devices
- Signal coupling
Features
- Ceramic disc construction
- High Capacitance (50 pF)
- Voltage rating: Usually designed for medium to high voltage applications
- Stable electrical characteristics
- Leaded termination for through-hole mounting
Benefits
- Effective decoupling: Minimizes unwanted noise and voltage fluctuations in circuits.
- Reliable performance: Ceramic construction contributes to stable operation.
- Ease of Installation: Leaded terminals make for simple PCB mounting.
- Cost-effective solution for many applications.
Additional Details
The C276CAY5500KW2J features a capacitance of 50pF (picoFarads). Its exact voltage rating must be verified on the manufacturer's datasheet. Being ceramic, the capacitor is non-polarized and so can be connected in any direction. Specifications like the temperature coefficient of capacitance and the capacitance tolerance are crucial for precision applications. Overall, ceramic disc capacitors, like this Kemet model, are frequently used in many electronic contexts, known for providing consistent performance at a reasonable price.