EN
  • EN
  • DE

C1210C105K5RACTU

Part No C1210C105K5RACTU
Manufacturer Kemet
Catalog Ceramic Capacitors
Description Ceramic, Commercial-(CxxxxC), 1 uF, 10%, 50 V, 1210, X7R, SMD, MLCC, Temperature Stable, Class II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Series C
Packaging Reel - TR
Capacitance 1μF
Tolerance ±10%
Voltage Rating DC 50V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Applications General
Mounting Surface Mount, MLCC
Package 1210
Size 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Maximum) 0.067" (1.70mm)
Win Source Part Number 1158346-C1210C105K5RACTU
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Family Name C1210C
Introduction Date August 10, 2011
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian C1210C105K5RACTU CAD Model

Description

Overview

The KEMET C1210C105K5RACTU is a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose decoupling, filtering, and energy storage in electronic circuits. It uses the popular 1210 (3.2 mm × 2.5 mm nominal) SMD footprint, making it suitable for medium-power and higher ripple current applications where a robust capacitor with relatively high capacitance is required. Typical uses include power rail bypassing for microcontrollers, FPGAs, and communication ICs, as well as noise suppression in DC/DC converters and industrial control boards.

This device is part of KEMET’s C series MLCC family and is built with a ceramic dielectric offering stable electrical performance across a broad operating temperature range. It is commonly used on 5 V and similar low-voltage rails, with a voltage rating appropriate for standard digital and power electronics designs. The “K” in the part number denotes a ±10% capacitance tolerance, providing a good balance between performance and cost for most designs.

Applications

  • Decoupling and bulk bypassing on 3.3 V and 5 V digital power rails in embedded systems and consumer electronics
  • Input and output filtering in DC/DC converters, POL regulators, and power management modules
  • Bypass and energy storage capacitors in industrial controllers, PLC I/O boards, and automation equipment
  • Noise suppression and signal integrity support in communication equipment, networking devices, and RF front ends (non-critical RF nodes)
  • Power smoothing and transient suppression in automotive infotainment, instrumentation clusters, and body electronics (where ratings and standards are met)
  • General-purpose coupling, decoupling, and timing circuits in measurement instruments and test equipment

Alternatives & Replacement

Depending on availability, lifecycle status, and your design constraints (capacitance, voltage rating, dielectric, and package size), alternative MLCCs from other manufacturers may be considered as substitutes for the C1210C105K5RACTU. When choosing a replacement, match the capacitance value, voltage rating, temperature characteristics, and package size as closely as possible, and verify the dielectric class and tolerance against your circuit requirements.

Recommended alternatives:

  • Samsung CL05A105KQ5NNNC – MLCC with similar electrical characteristics (redesign may be required due to package differences)
  • Samsung CL05A105KP5NNNC – alternative with comparable nominal capacitance and rating (board-level changes likely)
  • Yageo CC0201KRX7R9BB221 – MLCC with some overlapping specs; footprint and form factor differ and require redesign
  • Yageo CC0402KRX7R7BB104 – compact MLCC option with partial spec alignment, intended for new layout designs
  • Samsung CL03A105MQ3CSNH – similar functional role but smaller package; use for new or updated PCB designs
  • Yageo CC0603JRNPO9BN220 – stable NPO dielectric capacitor for designs that can adjust value and footprint

Engineering note: Always confirm compatibility before substituting. Check footprint and land pattern (1210 vs. 1206/0603/0402, etc.), voltage rating, capacitance, tolerance, temperature coefficient, and DC bias behavior. Review surge, ripple current, and insulation resistance as required, and validate performance in-circuit, especially on critical power rails and high-reliability designs.

You May Also Be Interested in

Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
Kemet
0.1 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess