EN
  • EN
  • DE

TPA0213DGQR

Part No TPA0213DGQR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W MONO 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm; 90mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Input Multiplexer, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-PowerPad
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 033399-TPA0213DGQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0213DGQR CAD Model

Description

Overview of TPA0213DGQR from Texas Instruments

The TPA0213DGQR by Texas Instruments is a high-fidelity audio power amplifier designed to deliver premium sound quality for a wide range of applications. This advanced audio amplifier is part of TI's extensive line of audio products, known for their reliability, performance, and integration of cutting-edge technology.

Key Features

  • Power Output: The TPA0213DGQR offers a robust power output, capable of driving audio with clarity and strength, ensuring an immersive listening experience.
  • Efficiency: With its high efficiency, the device conserves power, making it ideal for battery-powered applications such as portable speakers and personal media devices.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection features safeguard the amplifier and connected components from potential damage, enhancing the product's longevity and reliability.
  • Signal-to-Noise Ratio (SNR): A high SNR ensures that audio output is clear and free from unwanted noise, providing a pure audio signal that enhances the listening experience.

Applications

The TPA0213DGQR is versatile and can be used in a variety of audio applications. Some common uses include:

  • Portable and mini-speakers
  • Personal media players
  • Notebook and desktop computers
  • Home entertainment systems

Product Specifications

Here are some of the technical specifications of the TPA0213DGQR:

  • Package: The device comes in a PowerPAD™ MSOP package that allows for efficient heat dissipation and space-saving on PCBs.
  • Operating Voltage Range: It operates over a wide voltage range, accommodating various power supplies and ensuring flexibility in system design.
  • Audio Channels: The amplifier is capable of driving stereo channels, making it suitable for a range of stereo audio products.

In conclusion, the TPA0213DGQR from Texas Instruments is a high-quality audio amplifier that offers a combination of power, efficiency, and protection features. Its versatility makes it a top choice for manufacturers looking to enhance the audio performance of their products.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4367 $51.1707
51+ $1.9994 $101.9694
78+ $1.9369 $151.0782
107+ $1.8744 $200.5608
138+ $1.8120 $250.0560
185+ $1.6245 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess