The TMBRF40150CT-U/P is a Schottky Barrier Rectifier manufactured by KEC. This rectifier is designed for high-frequency switching power supplies, inverters, and as free-wheeling diodes. Its primary function is to efficiently rectify alternating current (AC) to direct current (DC) with minimal voltage drop and fast switching speeds.
Applications:
- High-frequency switching power supplies: Used in computers, servers, and other electronic devices.
- Inverters: Converts DC power to AC power in applications such as solar power systems and uninterruptible power supplies (UPS).
- Free-wheeling diodes: Protects inductive loads from voltage spikes when the current is switched off, commonly found in motor control circuits.
- DC-DC converters: Step-up or step-down voltage levels in various electronic systems.
- Polarity protection: Prevents damage from reverse polarity connections in electronic circuits.
Features:
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- High surge current capability: Withstands high current surges, providing robustness and reliability.
- High-frequency operation: Enables efficient operation at high switching frequencies.
- Guard ring structure for stress protection: Enhances the device's ability to withstand voltage stresses.
- RoHS compliant: Meets environmental standards for hazardous substance restrictions.
Benefits:
- Increased efficiency: Low forward voltage drop minimizes power dissipation, improving overall system efficiency.
- Improved reliability: High surge current capability and guard ring structure ensure robust performance and long-term reliability.
- Compact design: Allows for smaller and more efficient power supply designs.
- Reduced heat generation: Low power loss translates to less heat, simplifying thermal management.
- Enhanced circuit protection: Protects sensitive components from voltage spikes and reverse polarity issues.
Technical Specifications:
The TMBRF40150CT-U/P typically features a maximum repetitive peak reverse voltage (VRRM) of 150V and an average forward current (IF(AV)) of 40A. It is typically packaged in a TO-220AB package. The forward voltage (VF) is typically around 0.85V at a forward current of 20A. It has a reverse leakage current (IR) typically around 100uA at VRRM.
This device is suitable for a wide range of applications where efficient and reliable rectification is required.