EN
  • EN
  • DE

TPS25970ARPWR

Part No TPS25970ARPWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel
Mounting SMD (SMT)
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS25970ARPWRTR,296-TPS25970ARPWRCT,296-TPS25970ARPWRDKR
Standard Package 3,000
Win Source Part Number 1316310-TPS25970ARPWR
Ultra Librarian 3D Model Ultra Librarian TPS25970ARPWR CAD Model

Description

Product Overview: TPS25970ARPWR by Texas Instruments

The TPS25970ARPWR by Texas Instruments is a feature-rich, eFuse Power Management IC designed to provide robust protection and power management solutions for electronic systems. This compact, integrated device is part of Texas Instruments' extensive portfolio of circuit protection and power management solutions, catering to a wide range of applications such as consumer electronics, automotive, industrial, and telecommunications.

Key Features

  • Adjustable Over-Current Protection: The TPS25970ARPWR offers an adjustable current limit feature which allows designers to set the over-current protection threshold to meet the specific needs of their application, ensuring safe operation under various load conditions.
  • Fast Short-Circuit Response: With a quick response to short-circuit conditions, this eFuse minimizes the risk of damage to the electronic system, thereby enhancing reliability and longevity.
  • Over-Voltage and Under-Voltage Lockout: The device includes over-voltage and under-voltage lockout protections that prevent the connected load from experiencing voltages outside of the acceptable range, further safeguarding the system from electrical stress.
  • Thermal Shutdown: An integrated thermal shutdown feature helps to protect the device and the system from overheating, which can be critical in high-power or high-temperature environments.
  • Reverse Current Blocking: This eFuse prevents reverse current flow when the output voltage is higher than the input, which is particularly useful in preventing damage during system shutdown or when hot-swapping components.

Applications

The versatility of the TPS25970ARPWR allows it to be used in a variety of applications, including but not limited to:

  • USB and HDMI port protection
  • Power supply control and protection
  • Industrial automation systems
  • Automotive infotainment and telematics
  • Hot-swappable and redundant power supplies

Package and Availability

The TPS25970ARPWR comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production. Texas Instruments ensures availability and support for their products, with detailed datasheets and technical support readily accessible for designers and engineers.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess