EN
  • EN
  • DE

KTC9013-H-AT/P

Part No KTC9013-H-AT/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986713-KTC9013-H-AT/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC9013-H-AT/P CAD Model

Description

The KTC9013-H-AT/P is a PNP silicon epitaxial planar transistor manufactured by KEC. It's designed for general-purpose amplification and switching applications, particularly in low-power circuits. This transistor is known for its high current gain and low saturation voltage.

Applications

  • Audio amplifiers
  • Switching circuits
  • Relay drivers
  • LED drivers
  • General-purpose amplification

Features

  • High current gain (hFE): Offers good amplification capabilities for small signals.
  • Low saturation voltage (VCE(sat)): Reduces power loss in switching applications, improving efficiency.
  • Epitaxial planar silicon structure: Ensures reliability and consistent performance.
  • Pb-free package.

Benefits

  • Improved circuit performance: High current gain ensures adequate signal amplification.
  • Reduced power consumption: Low saturation voltage minimizes power dissipation in switching circuits.
  • Enhanced reliability: Robust design ensures stable operation under various conditions.
  • Simplified circuit design: Easy to integrate into various amplifier and switching configurations.
  • Environmentally friendly: Pb-free package adheres to environmental regulations.

Additional Details

The KTC9013-H-AT/P is typically available in a SOT-23 package. Its collector-emitter voltage (VCEO), collector current (IC), and power dissipation are important parameters that should be considered during circuit design to prevent damage and ensure reliable operation. It's crucial to consult the datasheet for detailed electrical characteristics, thermal performance, and application guidelines. The transition frequency (fT) is also a relevant parameter for high-frequency applications.

Proper biasing techniques are essential to ensure the transistor operates in the desired region (active, saturation, or cutoff) for specific application requirements. Current limiting resistors are recommended to prevent excessive current flow and potential damage to the device.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess