Analog Devices Inc. AD5696ARUZ Digital-to-Analog Converter
The AD5696ARUZ is a high-precision digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the semiconductor industry. This component is part of the nanoDAC+™ series, which is renowned for its compact size and exceptional performance. The AD5696ARUZ offers engineers and designers a perfect blend of accuracy and miniaturization for a wide range of applications, including process control, data acquisition systems, and digital gain and offset adjustment.
Key Features:
- Resolution: The AD5696ARUZ boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
- Quad Channel: It features four DAC channels, allowing multiple signals to be processed simultaneously, which is ideal for complex systems requiring multi-channel output.
- Integrated Reference: An on-chip, 2.5 V, 2 ppm/°C reference voltage eliminates the need for an external precision reference, thus saving board space and system cost.
- I²C Interface: The device supports a standard I²C interface, enabling easy communication with most microcontrollers and processors.
- Operating Voltage: It operates across a wide power supply range of 2.7 V to 5.5 V, making it versatile for various applications.
- Packaging: The AD5696ARUZ is available in a compact 16-lead TSSOP package, ensuring a small footprint on the PCB.
Applications:
The precision and multi-channel capabilities of the AD5696ARUZ make it suitable for a diverse array of applications, including:
- Automated Test Equipment (ATE)
- Medical Instruments
- Industrial Control Systems
- Portable Battery-Powered Instruments
- Data Acquisition Systems
Technical Specifications:
| Parameter |
Value |
| Resolution |
16-bit |
| Number of Channels |
4 |
| Reference Voltage |
2.5 V |
| Interface |
I²C |
| Supply Voltage |
2.7 V to 5.5 V |
| Package |
16-lead TSSOP |
For detailed technical specifications and application support, the AD5696ARUZ datasheet is available on the Analog Devices Inc. website.