EN
  • EN
  • DE

KTC4375-Y-RTK/H

Part No KTC4375-Y-RTK/H
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT89
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 710678-KTC4375-Y-RTK/H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTC4375-Y-RTK/H CAD Model

Description

The KTC4375-Y-RTK/H is a PNP epitaxial planar transistor manufactured by KEC. It is designed for use in various amplifier and switching applications. This transistor features a high collector current and voltage, making it suitable for applications requiring moderate power handling and amplification capabilities.

Applications:

  • Amplifier Circuits: Used as a general-purpose amplifier in audio and signal processing circuits.
  • Switching Applications: Employed in switching circuits for controlling various electronic devices.
  • Driver Stages: Can be used to drive larger transistors or other high-current devices.
  • Linear Regulators: Can function in linear voltage regulation circuits.
  • Inverter Circuits: Used in small inverter circuits to control power to electronic loads.

Features:

  • PNP Transistor: Designed with PNP polarity for versatile circuit configurations.
  • High Collector Current: Capable of handling substantial collector current for driving various loads.
  • High Collector-Emitter Voltage: Supports high collector-emitter voltage for reliable operation.
  • Low Saturation Voltage: Low saturation voltage ensures efficient switching performance.
  • Excellent Linearity: Provides excellent linearity in amplifier applications.
  • Small Signal Amplification: Suitable for small signal amplification applications.

Benefits:

  • Versatile Applications: Suitable for a wide range of amplifier and switching applications.
  • Reliable Performance: Provides reliable performance in various electronic circuits.
  • Efficient Switching: Enables efficient switching in switching circuits.
  • Ease of Use: Easy to integrate into existing circuit designs.
  • Compact Design: Compact package for space-saving installation.

Additional Details:

The KTC4375-Y-RTK/H is a PNP transistor that provides efficient performance in various electronic circuits. Its high collector current and voltage make it suitable for driving various loads. The transistor's small size allows for compact designs, making it useful in portable devices and space-constrained applications. For optimal performance, it is recommended to adhere to the manufacturer's specifications for voltage, current, and operating temperature. The datasheet should be consulted for detailed electrical characteristics, thermal resistance, and other relevant parameters.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess