EN
  • EN
  • DE

KTC2800Y

Part No KTC2800Y
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068112-KTC2800Y
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC2800Y CAD Model

Description

The KTC2800Y is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for use in various general-purpose amplifier and switching applications. Its robust construction and reliable performance make it suitable for both consumer and industrial electronic circuits.

Applications

  • General-purpose amplification: Suitable for amplifying weak signals in audio and instrumentation circuits.
  • Switching circuits: Used as a switching element in various electronic circuits such as inverters and converters.
  • Driver stages: Can be employed in driver stages for larger transistors or power amplifiers.
  • Signal processing circuits: Utilized in signal conditioning and processing applications.
  • Consumer electronics: Commonly found in televisions, audio equipment, and other consumer devices.

Features

  • High Collector Current (Ic=1A): Capable of handling relatively high collector current, making it suitable for moderate power applications.
  • Low Saturation Voltage: Offers low saturation voltage, reducing power dissipation and improving efficiency.
  • High Transition Frequency (fT): Features a high transition frequency, enabling its use in high-frequency applications.
  • Excellent Linearity: Provides good linearity in amplification, ensuring accurate signal reproduction.
  • Epitaxial Planar Structure: Manufactured using epitaxial planar technology for enhanced performance and reliability.

Benefits

  • Versatile Application: Suitable for a wide range of applications due to its balanced characteristics.
  • Efficient Performance: Low saturation voltage reduces power loss, enhancing overall efficiency.
  • Reliable Operation: Robust design ensures stable and reliable operation in various environmental conditions.
  • Cost-Effective: Offers a good balance of performance and cost, making it an economical choice.
  • Easy to Integrate: Available in a standard package, facilitating easy integration into existing circuits.

Additional Details

The KTC2800Y is typically supplied in a TO-92 package. It features a collector-emitter voltage (VCEO) of 60V and a collector-base voltage (VCBO) of 70V. The emitter-base voltage (VEBO) is around 5V. The transistor's power dissipation (Pd) is typically rated at 0.75W. It is designed to operate within a temperature range of -55°C to +150°C. The DC current gain (hFE) varies depending on the specific operating conditions, but it generally falls within a specified range provided in the datasheet. The KTC2800Y is also compliant with RoHS standards, ensuring that it does not contain hazardous substances, which makes it suitable for environmentally conscious applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess