EN
  • EN
  • DE

PTPS2116DRLR

Part No PTPS2116DRLR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 1.6-V to 5.5-V, 40-mΩ, 2.5-A, low-IQ, priority power multiplexer ; 8-SOT-5X3 -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 600 µm
Length 2.1 mm
Number of Pins 8
Thickness 550 µm
Width 1.2 mm
Win Source Part Number 970149-PTPS2116DRLR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS2116DRLR CAD Model

Description

The PTPS2116DRLR is a state-of-the-art integrated circuit from Texas Instruments, designed for use in a wide range of applications that require efficient power management. This component is part of TI's extensive portfolio of power management solutions, and it stands out for its reliability, performance, and versatility.

Key Features

  • High Efficiency: The PTPS2116DRLR boasts high efficiency in power conversion, which is essential for minimizing heat generation and improving system reliability.
  • Compact Size: Its small form factor makes it an excellent choice for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Advanced Protection: This IC includes features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end application.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, accommodating various power supply requirements and making it adaptable to different system architectures.
  • Low Dropout: The low dropout feature ensures that the device can continue to operate effectively even when the supply voltage is very close to the output voltage, which is critical for battery-operated devices.

Applications

The versatility of the PTPS2116DRLR makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems
  • Industrial controls

Quality and Support

Texas Instruments is known for its commitment to quality, and the PTPS2116DRLR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Furthermore, TI provides comprehensive technical support for its products, including detailed datasheets, application notes, and design resources to facilitate the integration of the PTPS2116DRLR into various designs.

Conclusion

With its robust feature set and flexible application range, the PTPS2116DRLR from Texas Instruments represents a reliable and efficient solution for power management requirements in modern electronic devices. Its compact size, high efficiency, and advanced protection mechanisms make it an ideal choice for engineers and designers looking to create high-performing, durable products.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess