EN
  • EN
  • DE

PTPIC1310

Part No PTPIC1310
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009534-PTPIC1310
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPIC1310 CAD Model

Description

The PTPIC1310 from Texas Instruments is a state-of-the-art integrated circuit designed for precision time-protocol (PTP) applications. This advanced chip is specifically engineered to meet the rigorous demands of industrial and telecommunications systems that require precise timing and synchronization.

Key Features

  • High Precision Timing: The PTPIC1310 offers exceptional timing accuracy, making it ideal for applications where synchronization is critical, such as in network infrastructure and data centers.
  • IEEE 1588 Support: Fully compliant with the IEEE 1588 standard, this device ensures interoperability with other PTP-enabled devices for seamless integration into existing systems.
  • Low Jitter: With its low-jitter performance, the PTPIC1310 minimizes timing errors and enhances the overall reliability of the timing network.
  • Flexible Interface: The device provides a versatile interface that supports various input and output options, catering to a wide range of design requirements.
  • Robust Operation: Designed to operate in challenging environments, the PTPIC1310 maintains its performance over a broad temperature range and is resistant to electromagnetic interference.

Applications

The Texas Instruments PTPIC1310 is well-suited for a variety of applications across multiple industries. Some of the typical applications include:

  • Telecommunication networks
  • Industrial automation and control systems
  • Power grid synchronization
  • Financial trading platforms
  • Audio and video broadcasting

Technical Specifications

The PTPIC1310 boasts a comprehensive set of technical specifications designed to meet the needs of high-performance timing solutions:

  • Supply Voltage: Specified for optimal performance
  • Operating Temperature Range: Ensures reliability across various environments
  • Package Type: Available in a package suitable for integration into a range of products
  • Support for Multicast and Unicast PTP Messages: Enables versatile network configurations

For in-depth technical details, designers and engineers are encouraged to consult the PTPIC1310 datasheet available on the Texas Instruments website. With its robust feature set and adherence to industry standards, the PTPIC1310 is a top choice for ensuring precise timing and synchronization in critical systems.

You May Also Be Interested in

Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess