EN
  • EN
  • DE
  • IT

KRC101M-AT

Part No KRC101M-AT
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0304+
Reference case TO92S
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 710668-KRC101M-AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRC101M-AT CAD Model

Description

The KRC101M-AT is a silicon epitaxial planar NPN transistor designed for low noise amplifier applications. It is manufactured by KEC (Korea Electronics Co., Ltd.) and is commonly used in various electronic circuits where high gain and low noise are crucial.

Applications

  • Low Noise Amplifiers (LNAs)
  • RF Amplifiers
  • Oscillators
  • Mixers
  • General-purpose amplification

Features

  • Low Noise Figure: Contributes to high signal-to-noise ratio.
  • High Gain: Provides substantial amplification of input signals.
  • Epitaxial Planar Structure: Ensures consistent performance and reliability.
  • NPN Transistor: A widely used type of bipolar junction transistor.
  • Small Signal Amplifier: Designed for amplifying weak signals.

Benefits

  • Improved Signal Quality: Minimizes noise, leading to cleaner audio or data signals.
  • Enhanced Sensitivity: Enables the detection of weak signals.
  • Stable Performance: Offers reliable operation in diverse conditions.
  • Versatile Application: Suitable for a wide range of electronic devices and circuits.
  • Cost-Effective: Provides a balance of performance and price.

Additional Details

The KRC101M-AT typically comes in a small surface-mount package, making it easy to integrate into compact electronic designs. Its electrical characteristics include a collector-emitter voltage (VCEO) rating, a collector current (IC) rating, and a power dissipation rating, which are essential for ensuring safe and reliable operation. The specific values for these parameters can be found in the manufacturer's datasheet. Careful consideration of biasing conditions is necessary to achieve optimal performance in the intended application.

This transistor is commonly found in communication devices, such as mobile phones, wireless receivers, and various radio frequency (RF) applications. Its ability to amplify weak signals with minimal added noise makes it an indispensable component in sensitive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess