EN
  • EN
  • DE

KIC7W53FK-RTK/P

Part No KIC7W53FK-RTK/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case VSSOP-8
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 710651-KIC7W53FK-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIC7W53FK-RTK/P CAD Model

Description

The KIC7W53FK-RTK/P is a single-gate CMOS buffer/inverter manufactured by KEC. This device is designed for use in a wide variety of digital logic applications where signal buffering or inversion is required. Its small size and low power consumption make it suitable for portable and battery-powered devices. The 'FK' indicates the package type, which is typically a very small, space-saving package.

Applications:

  • Signal Buffering: Strengthening weak signals in digital circuits.
  • Signal Inversion: Creating inverted logic signals for control and processing.
  • Level Shifting: Adapting signal voltages between different logic families.
  • Oscillator Circuits: Forming the basis of simple oscillator designs.
  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices.

Features:

  • Single Gate Logic: Contains a single buffer/inverter gate.
  • CMOS Technology: Offers low power consumption.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • High Output Drive Capability: Can drive moderate capacitive loads.
  • Small Package Size: The FK package is designed for space-constrained applications.
  • Low Input Capacitance: Minimizes signal loading.

Benefits:

  • Space Saving: Small package reduces board space requirements.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile Functionality: Can be used for buffering or inversion.
  • Wide Voltage Operation: Compatible with a range of logic voltage levels.
  • Improved Signal Integrity: Buffering strengthens weak signals.

Additional Details:

The KIC7W53FK-RTK/P is typically supplied in a SOT-353 (SC-70) or similar small outline package. Its propagation delay is typically a few nanoseconds. The operating temperature range is generally -40°C to +85°C. Detailed electrical characteristics, such as input and output voltage levels, input capacitance, and propagation delay, can be found in the KEC datasheet for this part. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. The RTK/P suffix usually indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess