The SN74ALVC162836DGVR is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular product is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology. It is designed to meet the demanding requirements of modern digital systems, making it an ideal choice for a wide range of applications.
Key Features
- Type: Universal Bus Driver (UBD)
- Logic Family: ALVC
- Logic Type: 18-Bit Universal Bus Driver with 3-State Outputs
- Voltage - Supply: 1.65V to 3.6V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TVSOP
- Device Package: 48-TVSOP
Performance and Applications
The SN74ALVC162836DGVR boasts a wide voltage range, allowing it to operate efficiently across various power supply conditions. Its low-voltage capability ensures minimal power consumption without sacrificing speed, making it suitable for battery-powered devices and power-sensitive applications.
This universal bus driver features 18 bits, each with 3-state outputs. These outputs can be placed in a high-impedance state, effectively disconnecting the output from the bus, which is essential for bidirectional data flow on shared bus lines.
Thanks to its high drive strength, the SN74ALVC162836DGVR can handle increased load capacitance, which is crucial for driving long bus lines or heavily loaded circuits. Its fast propagation delay and output transition times are optimized for high-speed signal processing, making it an excellent choice for computing, telecommunication, and networking equipment.
With its TVSOP (Thin Very Small Outline Package), the SN74ALVC162836DGVR is designed for compact PCB layouts, offering a space-saving solution without compromising functionality. Its surface mount design aligns with modern automated assembly processes, ensuring a streamlined manufacturing workflow.
In summary, the SN74ALVC162836DGVR from Texas Instruments is a versatile and efficient component that provides robust performance for a variety of digital applications. Its features and design make it a go-to choice for engineers and designers looking to create high-performance, reliable, and energy-efficient electronic systems.