EN
  • EN
  • DE

KIC7W08FK-RTK

Part No KIC7W08FK-RTK
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SSOP-8
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 718875-KIC7W08FK-RTK
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KIC7W08FK-RTK CAD Model

Description

The KIC7W08FK-RTK is a single 2-input AND gate manufactured by KEC (Korea Electronics Co., Ltd.). It's part of their 7W series of logic gates, designed for low-voltage operation and small form factor applications. This AND gate performs the logical AND operation on two input signals, producing a HIGH output only when both inputs are HIGH. Its compact size and low power consumption make it suitable for a wide range of portable and space-constrained electronic devices.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other mobile devices for logic control functions.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearables for signal processing and control.
  • Low-Power Microcontrollers: Used as glue logic in microcontroller-based systems where low power consumption is critical.
  • Signal Gating: Used to enable or disable signal paths based on the state of the input signals.
  • Digital Logic Circuits: Used in various digital circuits for implementing AND logic functions.

Features

  • Single 2-Input AND Gate: Implements a basic AND logic function.
  • Low Voltage Operation: Typically operates at supply voltages ranging from 1.65V to 5.5V, making it suitable for battery-powered devices.
  • Small Package: Available in ultra-small packages such as the FK package, allowing for high-density board designs.
  • Low Power Consumption: Minimizes power dissipation, extending battery life in portable applications.
  • High-Speed Operation: Offers fast propagation delays for timely signal processing.

Benefits

  • Space Savings: The compact package size allows for efficient use of board space in miniaturized devices.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable electronics.
  • Reliable Performance: Provides reliable and consistent AND logic functionality.
  • Simplified Circuit Design: Easy to integrate into existing digital circuits.
  • Cost-Effective: Provides a cost-efficient solution for implementing AND logic functions.

Additional Details

The KIC7W08FK-RTK is typically available in a very small package, such as a 6-pin USON (Ultra Small Outline No-leaded) package. It is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances. The operating temperature range is typically -40°C to +85°C, suitable for a wide range of environmental conditions. The input and output pins are designed to be compatible with standard CMOS logic levels.

You May Also Be Interested in

Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Infineon Technologies
Lowest to $9.7932
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess