EN
  • EN
  • DE

SNJ54LS73AW

Part No SNJ54LS73AW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54LS73A DUAL J-K FLIP-FLOPS WITH / Flip Flop Element Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS73
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674031-SNJ54LS73AW
Ultra Librarian 3D Model Ultra Librarian SNJ54LS73AW CAD Model

Description

The SNJ54LS73AW is a high-performance, dual JK flip-flop integrated circuit, designed and manufactured by Texas Instruments. This particular device is part of the 54LS series, which is well-known for its low-power Schottky technology, offering a balance between speed and power consumption, making it a preferred choice for a wide range of applications in the military and aerospace sectors, as well as other high-reliability environments.

Key Features:

  • Dual JK Flip-Flops: The device contains two independent flip-flops with individual J, K, clock (CLK), and clear (CLR) inputs.
  • Direct Clear Input: Each flip-flop has a direct clear input which, when set to a high level, will immediately reset the respective flip-flop, regardless of the levels of the other inputs.
  • Edge-Triggered Clocking: The flip-flops are edge-triggered, responding to the rising edge of the clock input, providing precise control over the timing of the data output.
  • Low Power Schottky (LS) Technology: Utilizes Schottky diodes to achieve faster switching speeds with lower power consumption compared to traditional bipolar transistors.
  • Military Specifications: The SNJ54LS73AW is designed to meet stringent military specifications, ensuring reliable performance in extreme conditions.
  • Ceramic Package: The device is housed in a durable ceramic package, which provides additional protection against harsh environmental factors.

Applications:

The SNJ54LS73AW is suitable for a variety of applications that require high-speed, reliable flip-flops. These include but are not limited to:

  • Control systems
  • Precision timing circuits
  • Sequential logic operations
  • Counters and dividers
  • Toggle circuits

Quality and Reliability:

Texas Instruments is a leader in the semiconductor industry, and the SNJ54LS73AW is a testament to their commitment to quality and reliability. With its robust design and adherence to military specifications, this device is engineered to perform consistently in the most demanding applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5464 $79.0928
4+ $32.4484 $129.7936
5+ $31.4344 $157.1720
7+ $30.4204 $212.9428
9+ $29.4063 $264.6567
12+ $26.3643 $316.3716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess