EN
  • EN
  • DE

TMS320BC52PZA57

Part No TMS320BC52PZA57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C5x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface BSP, SSP
Clock Rate 57MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 2kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
RoHS State Request Verification
Win Source Part Number 1270996-TMS320BC52PZA57
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320BC52
Introduction Date August 22, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320BC52PZA57 CAD Model

Description

Texas Instruments TMS320BC52PZA57 Digital Signal Processor

The TMS320BC52PZA57 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust architecture and processing capabilities. This DSP is part of the TMS320C5x generation, which is well-regarded for its efficiency and versatility in a wide range of signal processing applications. The TMS320BC52PZA57 is designed to meet the rigorous demands of high-speed numerical processing required in audio, telecommunications, industrial control systems, and more.

Key Features:

  • High-Speed Performance: With a 50 MHz clock rate, the TMS320BC52PZA57 offers swift processing capabilities, ensuring timely data handling and signal manipulation.
  • On-Chip Memory: It comes equipped with integrated RAM and ROM, allowing for efficient data storage and access without the need for external memory components, which can simplify design and reduce system costs.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for digital signal processing, which includes operations for bit-manipulation, arithmetic, and logic, enabling complex algorithms to be executed efficiently.
  • Peripheral Integration: This DSP contains a variety of integrated peripherals, such as serial ports and timers, to support a range of functionalities and reduce the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320BC52PZA57 is suitable for applications where power availability is a concern, including battery-operated devices.

Applications:

The TMS320BC52PZA57 is highly adaptable and can be deployed in various applications, including but not limited to:

  • Audio signal processing and synthesis
  • Telecommunications systems such as modems and signal converters
  • Industrial control and automation systems
  • Medical imaging and diagnostics equipment
  • Instrumentation and measurement devices

With its combination of speed, integrated features, and power efficiency, the Texas Instruments TMS320BC52PZA57 DSP is an excellent choice for developers and engineers looking to create sophisticated signal processing solutions that require reliable and consistent performance.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess