EN
  • EN
  • DE

KIA431-AT/PW

Part No KIA431-AT/PW
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977650-KIA431-AT/PW
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA431-AT/PW CAD Model

Description

The KIA431-AT/PW is a precision adjustable shunt regulator manufactured by KEC (Korea Electronics Co., Ltd). This device is designed to provide a stable and accurate voltage reference, making it suitable for use in various voltage regulation and control applications. It is a popular choice for applications requiring precise voltage monitoring and control.

Applications

  • Switching Power Supplies: Used as a voltage reference in switching power supplies for precise voltage regulation.
  • Linear Regulators: Employed in linear regulators to improve voltage stability and accuracy.
  • Voltage Monitors: Used in voltage monitoring circuits to detect overvoltage and undervoltage conditions.
  • Error Amplifiers: Integrated into error amplifier circuits for feedback control.
  • Instrumentation: Used in instrumentation equipment requiring precise voltage references.

Features

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Dynamic Output Impedance: Provides stable output voltage under varying load conditions.
  • Sink Current Capability: Capable of sinking current from the load.
  • Precision Reference Voltage: Offers a precise and stable voltage reference.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.

Benefits

  • Improved Voltage Stability: Provides stable and accurate voltage regulation in power supplies and regulators.
  • Enhanced System Performance: Precise voltage monitoring improves the performance of control systems.
  • Reduced Component Count: Integrates voltage reference and error amplifier functions into a single device.
  • Simplified Design: Simplifies the design process with its adjustable output voltage and stable performance.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and monitoring.

Additional Details

The KIA431-AT/PW shunt regulator features specific electrical characteristics such as reference voltage, sink current capability, and temperature coefficient. It is designed to operate within a specified temperature range and complies with industry standards for voltage reference devices. The device is available in a standard package for easy mounting on printed circuit boards.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess