EN
  • EN
  • DE

KTA1268-BL-AT/P

Part No KTA1268-BL-AT/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1068063-KTA1268-BL-AT/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1268-BL-AT/P CAD Model

Description

The KTA1268-BL-AT/P is a PNP Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for use in various amplifier and switching applications, offering good linearity and high-speed switching characteristics. It is commonly used in audio amplifiers, signal processing circuits, and general-purpose switching circuits.

Applications

  • Audio Amplifiers: Used as a driver or output transistor in audio amplifier circuits.
  • Switching Circuits: Employed in high-speed switching applications, such as inverters and converters.
  • Signal Processing: Utilized in signal processing circuits for amplification and signal conditioning.
  • General Purpose Amplification: Suitable for various general-purpose amplification tasks in electronic circuits.
  • DC-DC Converters: Used in DC-DC converters for switching and voltage regulation.

Features

  • High Collector Current: Capable of handling a substantial collector current, making it suitable for driving moderate loads.
  • Low Saturation Voltage: Low VCE(sat) ensures efficient switching and reduced power dissipation.
  • High fT (Transition Frequency): High transition frequency enables high-speed switching and amplification.
  • Good Linearity: Provides linear amplification, crucial for audio and signal processing applications.
  • Pb-Free Package: Available in a lead-free package, compliant with RoHS standards.

Benefits

  • Efficient Switching: Low saturation voltage and high transition frequency enable efficient and fast switching.
  • High Gain: Provides substantial current gain, simplifying amplifier design.
  • Reliable Performance: Robust design ensures reliable performance in various applications.
  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Environmentally Friendly: Pb-free package ensures compliance with environmental regulations.

Additional Details

The KTA1268-BL-AT/P transistor is designed to provide a balance of high current handling capability and fast switching speed. It is commonly used in push-pull amplifier configurations and switching regulators where efficient power conversion is necessary.

Specifications:

  • Collector-Emitter Voltage (VCEO): -60V
  • Collector Current (IC): -1.5A
  • Power Dissipation (PC): 1W
  • Transition Frequency (fT): 140 MHz
  • Package Type: TO-92

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess