EN
  • EN
  • DE

TC7SET86FU(T5L

Part No TC7SET86FU(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1134+
Reference case SOT-353
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727610-TC7SET86FU(T5L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SET86FU(T5L CAD Model

Description

The TC7SET86FU(T5L) is a single 2-input Exclusive-OR (XOR) gate from Toshiba Semiconductor and Storage. It is designed for low-voltage operation and high-speed performance, making it suitable for a wide range of digital logic applications.

Applications:

  • Digital logic circuits: Performing XOR operations in digital systems.
  • Data encryption: Generating and processing encryption keys.
  • Error detection and correction: Implementing parity checks and other error-handling functions.
  • Address decoders: Generating unique addresses for memory devices.
  • Comparators: Comparing digital signals for equality or inequality.

Features:

  • Single 2-input XOR gate: Provides a single XOR gate in a compact package.
  • Low-voltage operation: Operates at voltages from 1.65 V to 5.5 V.
  • High-speed performance: Offers fast propagation delays for high-speed operation.
  • Low power consumption: Minimizes power usage in battery-powered devices.
  • Small package: Available in a US8 package for space-constrained applications.

Benefits:

  • Versatile logic function: Performs XOR operations for various digital applications.
  • Wide operating voltage range: Suitable for a variety of power supply voltages.
  • Fast switching speeds: Enables high-speed digital processing.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Compact size: Saves board space in densely packed electronic circuits.

Additional Details:

The TC7SET86FU(T5L) is characterized by its fast propagation delay, typically in the nanosecond range, allowing for high-speed digital processing. The device features CMOS technology, ensuring low static power consumption. It operates over a wide temperature range, typically from -40°C to +85°C. The US8 package is a small surface-mount package that facilitates automated assembly. This XOR gate is commonly used in combinational logic circuits, digital signal processing, and data communication systems. Toshiba's rigorous manufacturing processes ensure high reliability and consistent performance. The part is Pb-free and RoHS compliant. The output provides a clean and sharp transition between high and low states.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess