EN
  • EN
  • DE

KF7N50F-U/PS

Part No KF7N50F-U/PS
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826782-KF7N50F-U/PS
Ultra Librarian 3D Model Ultra Librarian KF7N50F-U/PS CAD Model

Description

The KEC KF7N50F-U/PS is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power switching applications. This transistor is capable of handling high voltage and current, making it suitable for use in power supplies, motor control circuits, and other high-power electronic devices.

Applications:

  • Switching Power Supplies
  • Motor Control
  • DC-DC Converters
  • Inverters
  • Lighting Ballasts

Features:

  • High Voltage Capability: 500V
  • Low On-Resistance (RDS(on)): Minimizes power loss.
  • Fast Switching Speed: Improves efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes.

Benefits:

  • Efficient power conversion due to low on-resistance, reducing heat generation and improving overall system efficiency.
  • Reliable performance in high-voltage applications.
  • Suitable for high-frequency switching applications, enabling compact and efficient designs.
  • Robustness against transient voltage conditions, enhancing system reliability.

Additional Details:

The KF7N50F-U/PS MOSFET features a voltage rating of 500V and a continuous drain current rating that depends on the operating temperature and heatsinking conditions. The low on-resistance (RDS(on)) characteristic is crucial for minimizing power dissipation during switching, which translates to higher efficiency and reduced thermal stress on the component. Its fast switching speed enables efficient operation in high-frequency power converters. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. The specific package (U/PS) indicates a particular mounting style and lead configuration. This MOSFET is widely used in industrial power supplies, LED lighting drivers, and various other applications where efficient and reliable power switching is required.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess