EN
  • EN
  • DE

KF5N53DS-RTF/HS

Part No KF5N53DS-RTF/HS
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965551-KF5N53DS-RTF/HS
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF5N53DS-RTF/HS CAD Model

Description

The KF5N53DS-RTF/HS is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for various power switching applications, offering efficient and reliable performance. MOSFETs are widely used in electronic circuits for their ability to control the flow of current with a small input voltage, making them ideal for switching and amplification purposes.

Applications:

  • Power supplies: Used as a switching element in AC-DC and DC-DC power supplies.
  • Motor control: Controls the speed and direction of DC motors in various applications.
  • LED lighting: Drives and controls the brightness of LEDs in lighting systems.
  • DC-DC converters: Efficiently converts DC voltage levels in portable devices and power systems.
  • Battery management systems: Controls the charging and discharging of batteries in electronic devices.

Features:

  • N-channel MOSFET: Allows current to flow when a positive voltage is applied to the gate terminal.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency. The specific RDS(on) value can be found in the datasheet.
  • High drain current (ID): Capable of handling significant current levels, making it suitable for high-power applications. The specific ID rating is available in the datasheet.
  • Fast switching speed: Enables rapid switching between on and off states, reducing switching losses.
  • Avalanche rated: Designed to withstand avalanche breakdown, enhancing reliability and preventing damage from voltage spikes.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances Directive, ensuring environmental friendliness.

Benefits:

  • High efficiency: Low on-resistance minimizes power losses and improves energy efficiency.
  • Reliable performance: Robust design and avalanche rating ensure reliable operation in demanding environments.
  • Compact size: Small footprint allows for use in space-constrained applications.
  • Easy to use: Simple gate drive requirements simplify circuit design and implementation.
  • Versatile: Suitable for a wide range of power switching applications.

Additional Details:

The KF5N53DS-RTF/HS datasheet provides detailed specifications, including voltage and current ratings, RDS(on) values, and thermal characteristics. It is crucial to consult the datasheet for accurate design and application information. The RTF/HS suffix likely indicates a specific package type (e.g., TO-251, TO-252) and lead-free finish. This MOSFET is typically used in applications where high efficiency and reliable switching performance are critical. Proper heatsinking may be required depending on the operating conditions to ensure the device remains within its safe operating temperature range.

You May Also Be Interested in

Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess