The KDZ3.3V-RTK/P is a Zener diode manufactured by KEC. Zener diodes are designed to maintain a stable voltage across their terminals when operating in the reverse breakdown region. This specific model is designed to provide a stable 3.3V voltage reference in various electronic circuits.
Applications
- Voltage regulation
- Voltage clamping
- Overvoltage protection
- Reference voltage circuits
- Signal conditioning
Features
- Zener diode
- 3.3V Zener voltage
- Small surface-mount package
- High surge current capability
- RoHS compliant
Benefits
- Provides a stable 3.3V voltage reference
- Protects sensitive circuits from overvoltage conditions
- Enables compact and space-saving designs
- Offers reliable and consistent performance
- Environmentally friendly due to RoHS compliance
Technical Specifications
The KDZ3.3V-RTK/P features a Zener voltage (VZ) of 3.3V. The power dissipation is a critical parameter and depends on the package type; consult the datasheet for the specific value. The reverse leakage current (IR) and Zener impedance (ZZ) are also important characteristics. It's typically available in a small surface-mount package, such as a SOD-323, facilitating automated assembly and compact PCB layouts. The operating temperature range usually spans from -55°C to +150°C. The surge current capability is designed to withstand transient voltage spikes, enhancing the overall robustness of the circuit.