EN
  • EN
  • DE

KDS4148U-RTK/P

Part No KDS4148U-RTK/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case SOD323
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 753962-KDS4148U-RTK/P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDS4148U-RTK/P CAD Model

Description

The KDS4148U-RTK/P is a high-speed switching diode manufactured by KEC. It's designed for applications requiring fast switching speeds, such as high-frequency rectification, signal demodulation, and clamping circuits. Its small size and surface-mount package make it suitable for compact electronic designs.

Applications

  • High-Speed Rectification: Rectifying high-frequency signals in power supplies and converters.
  • Signal Demodulation: Demodulating signals in communication circuits.
  • Clamping Circuits: Clamping voltage levels to protect sensitive components.
  • Switching Circuits: Switching signals in high-speed digital and analog circuits.
  • Protection Circuits: Providing overvoltage protection in various applications.

Features

  • High-Speed Switching: Fast reverse recovery time for efficient high-frequency operation.
  • Low Forward Voltage: Minimizes power loss and improves efficiency.
  • Small Size: Allows for use in compact electronic devices.
  • Surface Mount Package: Facilitates automated assembly.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Improved Efficiency: Fast switching speeds and low forward voltage reduce power losses.
  • Compact Design: Small size saves board space and enables miniaturization.
  • Reliable Performance: Provides consistent performance in high-frequency applications.
  • Easy Assembly: Surface mount package simplifies assembly processes.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The KDS4148U-RTK/P features a low forward voltage drop, typically around 0.7V, and a fast reverse recovery time, typically in the nanosecond range. Its small surface mount package allows for high-density board layouts. It is designed for automated assembly and provides a reliable and efficient solution for high-speed switching applications. Further datasheet review would provide specific details on voltage, current, and temperature characteristics to guide optimal application.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Toko America Inc.
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,825+ $0.0274 $50.0050
4,445+ $0.0225 $100.0125
6,885+ $0.0218 $150.0930
9,480+ $0.0211 $200.0280
12,255+ $0.0204 $250.0020
16,395+ $0.0183 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess