EN
  • EN
  • DE

BC856W-B-RTK/P

Part No BC856W-B-RTK/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT323
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 713693-BC856W-B-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC856W-B-RTK/P CAD Model

Description

The BC856W-B-RTK/P is a PNP bipolar junction transistor (BJT) manufactured by KEC. It is designed for general-purpose switching and amplification applications. This transistor is commonly used in low-power circuits and is available in a small SOT-323 package, making it suitable for space-constrained applications.

Applications:

  • General-Purpose Switching: Used in a wide range of switching applications, such as controlling LEDs, relays, and other electronic components.
  • Low-Power Amplification: Employed in low-power amplifier circuits for audio signals, small signal amplification, and signal conditioning.
  • Driver Circuits: Used as a driver for small loads, such as LEDs and small motors.
  • Load Switching: Switching applications in portable devices.
  • Signal amplification in communications equipment. Signal boosting in low-power comms devices.

Features:

  • PNP Transistor: A PNP bipolar junction transistor designed for general-purpose applications.
  • Low Saturation Voltage: Provides low saturation voltage, minimizing power dissipation.
  • High Current Gain (hFE): Offers a high current gain, enabling efficient amplification.
  • Small SOT-323 Package: Available in a small SOT-323 surface-mount package, making it suitable for space-constrained applications.
  • Halogen-Free: Compliant with halogen-free standards, ensuring it is environmentally friendly.
  • Pb-Free: Lead-free finish.

Benefits:

  • Efficient Switching: Provides efficient switching performance, reducing power consumption in switching applications.
  • Effective Amplification: Offers effective amplification for low-power signals.
  • Space Saving: The small SOT-323 package saves space on printed circuit boards.
  • Environmentally Friendly: The halogen-free construction helps reduce environmental impact.
  • Wide Applicability: Suitable for a wide range of general-purpose applications.
  • Reliable Performance: Known for its reliable performance in various electronic circuits.

Additional Details:

The BC856W-B-RTK/P transistor is typically used with appropriate biasing resistors to set the desired operating point. It is often used in conjunction with other components, such as resistors, capacitors, and diodes, to create functional circuits. The SOT-323 package is compatible with standard surface-mount assembly techniques. Proper soldering techniques should be followed to ensure reliable connections. Refer to the KEC datasheet for detailed specifications, including voltage ratings, current ratings, and thermal characteristics.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess