The 2N5401S is a PNP bipolar junction transistor (BJT) manufactured by KEC (Korea Electronics Co., Ltd.). It's commonly used for general purpose amplification and switching applications. This transistor is known for its relatively high voltage and current handling capabilities for a small signal device.
Applications
- General purpose amplification
- Switching circuits
- Linear regulators
- High-voltage inverters
- Driver stages for larger transistors
Features
- High collector-emitter voltage (VCEO = -150V)
- High collector current (IC = -600mA)
- Low saturation voltage
- High transition frequency (fT)
- Available in a small signal package (SOT-23)
Benefits
- Suitable for high-voltage applications due to its large VCEO rating.
- Capable of driving moderate loads because of its decent collector current rating.
- Efficient switching due to its low saturation voltage, minimizing power loss.
- Fast switching speeds due to the high transition frequency.
- Space-saving in compact circuit designs due to the small SOT-23 package.
Additional Details
The 2N5401S is typically housed in a SOT-23 (Surface Mount) package. When using this transistor, it is important to consider its power dissipation limits to avoid overheating. A proper understanding of the datasheet specifications is necessary to ensure proper biasing and operating conditions. It is designed as a complement to the NPN transistor 2N5551.
Important parameters include the collector-base voltage (VCBO), emitter-base voltage (VEBO), and DC current gain (hFE). It is crucial to consider the operating temperature and derate the transistor's power dissipation accordingly. The datasheets provide detailed information on thermal resistance which is vital for thermal management. Proper biasing techniques are essential to ensure the transistor operates in the desired region (active, saturation, or cutoff).