EN
  • EN
  • DE

MAX6969ANG+

Part No MAX6969ANG+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 55MA 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 5.5V
Output Current per Channel 55mA
Applications Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 706206-MAX6969ANG+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6969
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6969ANG+ CAD Model

Description

The Maxim Integrated MAX6969ANG+ is a versatile, high-performance LED driver that offers an optimal solution for managing multiple LEDs with precision and efficiency. This advanced driver IC is designed to address the needs of a wide range of applications, including but not limited to, display backlighting, status indicators, and automotive lighting systems.

Key Features

  • Integrated LED Driver: The MAX6969ANG+ integrates a serial-interface-controlled LED driver that simplifies the process of driving LEDs with consistent brightness and extended life.
  • High Drive Capability: It is capable of driving up to 16 LEDs with a constant current, ensuring uniform brightness across all connected LEDs.
  • Serial Interface: The device features a 5MHz, industry-standard, 4-wire serial interface that allows for easy control and minimizes the need for numerous I/O lines.
  • Flexible Voltage Range: Operating with a supply voltage range of 2.5V to 5.5V, the MAX6969ANG+ is versatile and can be powered by a variety of sources.
  • Output Error Detection: The built-in error detection function provides added reliability by identifying open-circuit or shorted LEDs.
  • Thermal Shutdown: To ensure the protection of the device and the system, it includes a thermal shutdown feature that activates when the internal temperature exceeds safe operating limits.

Applications

  • Display Backlighting
  • Automotive Interior and Exterior Lighting
  • Portable Device Indicators
  • Instrumentation and Control Panel Lighting

The MAX6969ANG+ is housed in a compact 24-pin SSOP package, making it suitable for space-constrained applications. With its robust design and comprehensive feature set, this LED driver from Maxim Integrated is an excellent choice for designers looking to enhance the performance and longevity of their LED lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1371 $60.6855
11+ $9.9587 $109.5457
16+ $9.6475 $154.3600
22+ $9.3363 $205.3986
28+ $9.0250 $252.7000
38+ $8.0914 $307.4732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess