EN
  • EN
  • DE

MC13192FCR2

Part No MC13192FCR2
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 2.4 GHz Low Power Transceiver for the IEEE 802.15.4 Standard | IC RF TXRX 802.15.4 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel
Status Obsolete
Type TxRx Only
RF Family/Standard 802.15.4, General ISM > 1GHz
Protocol Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 4dBm
Sensitivity -92dBm
Serial Interfaces SPI
GPIO 7
Supply Voltage (V) 2V ~ 3.4V
Receiving Current 37mA
Transmitting Current 30mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1217451-MC13192FCR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC13192FCR2 CAD Model

Description

The NXP MC13192FCR2 is a sophisticated and versatile 2.4 GHz Low Power Transceiver designed for ZigBee/IEEE 802.15.4 wireless communication applications. This transceiver is a critical component in the development of energy-efficient and cost-effective wireless solutions such as home automation, industrial control, and smart energy management systems.

Key Features

  • Frequency Band: Operates in the 2.4 GHz ISM frequency band, offering a worldwide deployment capability without the need for licensing.
  • Modulation: Utilizes Direct Sequence Spread Spectrum (DSSS) modulation to ensure robust communication with high interference immunity.
  • Power Efficiency: Designed with power-saving features, including a low current consumption mode, making it ideal for battery-powered devices.
  • Integration: Combines a radio transceiver with a baseband modem and a MAC (Media Access Control) in a single chip, simplifying design and reducing time-to-market.
  • Security: Supports sophisticated encryption and authentication mechanisms to ensure secure data transmission.

Performance and Applications

The MC13192FCR2 is engineered to deliver reliable performance in a variety of environments. Its high sensitivity and output power ensure a long communication range, while its low-power consumption makes it suitable for applications where power efficiency is paramount.

This transceiver is ideal for developers looking to create wireless networks for smart homes, where devices such as lighting, heating, and security systems can communicate seamlessly. It is also suitable for industrial settings, enabling wireless sensor networks that monitor and control machinery. Additionally, the MC13192FCR2 can be used in smart metering applications, facilitating the remote monitoring and management of energy consumption.

Design Support

NXP provides comprehensive design support for the MC13192FCR2, including technical documentation, development tools, and reference designs. This ensures that engineers can rapidly develop and deploy their wireless solutions with confidence, leveraging the full capabilities of the transceiver.

In conclusion, the NXP MC13192FCR2 is a powerful and flexible transceiver that meets the needs of a wide range of wireless communication applications. Its combination of performance, integration, and support makes it an excellent choice for developers looking to leverage the benefits of ZigBee/IEEE 802.15.4 technology.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8669 $58.4028
29+ $3.9933 $115.8057
45+ $3.8686 $174.0870
62+ $3.7438 $232.1156
80+ $3.6190 $289.5200
107+ $3.2446 $347.1722
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess