EN
  • EN
  • DE

DSX321G24MHZ

Part No DSX321G24MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Description Crystal Resonator 24MHz FUND 60Ohm Automotive 4-Pin Mini-SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969849-DSX321G24MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX321G24MHZ CAD Model

Description

The DSX321G24MHZ is a crystal oscillator manufactured by KDS (Daishinku Corp). Crystal oscillators like the DSX321G24MHZ are essential components in electronic circuits, providing a stable and precise clock signal for various applications.

Applications:

  • Microcontrollers and microprocessors
  • Real-time clocks (RTCs)
  • Communication equipment (e.g., networking devices)
  • Test and measurement instruments
  • Consumer electronics (e.g., computers, mobile phones)
  • Industrial control systems

Features:

  • Frequency: 24 MHz
  • Package: Typically a small surface-mount device (SMD)
  • Stability: Offers good frequency stability over a wide temperature range.
  • Low Power Consumption: Designed to minimize power usage in battery-powered devices.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.
  • High Precision: Provides accurate and reliable timing signals.

Benefits:

  • Accurate Timing: Ensures precise operation of digital circuits by providing a stable clock signal.
  • Reliable Performance: Maintains consistent frequency output over varying temperature and voltage conditions.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Allows for integration into small form-factor devices.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The DSX321G24MHZ is commonly used as a clock source for microcontrollers and other digital circuits. Its 24 MHz frequency is suitable for a wide range of applications. It typically operates within a specified voltage range, such as 3.3V or 5V, and features excellent frequency stability over temperature variations. The specific operating temperature range and other electrical characteristics can be found in the manufacturer's datasheet. This oscillator is often available in a ceramic SMD package which makes it suitable for automated assembly processes.

You May Also Be Interested in

TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2420
Dell
Need more? Email Us
TT Electronics
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2469 $50.6145
495+ $0.2026 $100.2870
765+ $0.1963 $150.1695
1,055+ $0.1900 $200.4500
1,365+ $0.1836 $250.6140
1,825+ $0.1646 $300.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,960 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess