EN
  • EN
  • DE

DSO751SB 31.104MHZ

Part No DSO751SB 31.104MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992283-DSO751SB 31.104MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSO751SB 31.104MHZ CAD Model

Description

The DSO751SB 31.104MHZ is a crystal oscillator manufactured by KDS (Daishinku Corp). This oscillator provides a stable and precise clock signal at a frequency of 31.104 MHz. Crystal oscillators are essential components in electronic circuits that require a reliable timing reference. They are used in a wide range of applications where accuracy and stability are critical.

Applications

  • Microcontrollers
  • Microprocessors
  • Communication equipment
  • Industrial control systems
  • Consumer electronics

Features

  • Precise frequency output: 31.104 MHz
  • High frequency stability
  • Low jitter
  • Small form factor
  • Wide operating temperature range
  • Surface mount technology (SMT)

Benefits

  • Accurate timing for reliable system operation.
  • Stable performance over a wide range of operating conditions.
  • Reduced timing errors due to low jitter.
  • Easy integration into circuit boards with SMT packaging.
  • Compact size for space-constrained applications.

Detailed Specs

The DSO751SB 31.104MHZ is a surface-mount crystal oscillator designed to generate a stable clock signal at 31.104 MHz. The frequency stability is typically specified in parts per million (PPM) over a certain temperature range. Low jitter ensures minimal timing variations, which is critical for applications requiring precise synchronization. The oscillator is designed to operate within a specific voltage range (e.g., 3.3V or 5V; consult the datasheet). The operating temperature range is typically from -40°C to +85°C, but specific values should be confirmed in the manufacturer's datasheet.

The oscillator’s stability and accuracy are ensured by the high-quality quartz crystal element and the precision manufacturing process. The oscillator is commonly used in applications where precise timing is essential for proper system operation, such as in communication devices and embedded systems. The surface-mount package simplifies assembly and allows for high-density board layouts.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess