EN
  • EN
  • DE

RMC110F-2742

Part No RMC110F-2742
Manufacturer Kamaya Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1130385-RMC110F-2742
Categories Custom Parts
Manufacturer Kamaya Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RMC110F-2742 CAD Model

Description

The RMC110F-2742 is a thick film chip resistor manufactured by Kamaya Inc. It is designed for general purpose applications in electronic circuits. Chip resistors are small, surface-mountable components that provide resistance in a circuit. This particular resistor has a resistance value of 27.4 kOhms and a tolerance of 1%.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices for current limiting, voltage division, and pull-up/pull-down resistors.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and motor drives for various circuit functions.
  • Automotive Electronics: Incorporated in automotive control units (ECUs), sensors, and actuators for current sensing and voltage regulation.
  • Medical Devices: Used in medical monitoring equipment, diagnostic tools, and therapeutic devices for precision resistance applications.
  • Telecommunications Equipment: Employed in networking devices, cellular phones, and base stations for signal conditioning and impedance matching.

Features:

  • Thick Film Construction: Provides stable and reliable resistance.
  • Surface Mount Technology (SMT): Enables automated assembly and high-density circuit designs.
  • Small Size: Compact package size for space-constrained applications (1/16W, 0402 size).
  • High Precision: Offers a tight resistance tolerance of 1%.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Accurate Resistance: Provides precise resistance values for accurate circuit performance.
  • Reliable Performance: Ensures stable and consistent operation over time.
  • Reduced Board Space: Small size allows for higher component density on circuit boards.
  • Cost-Effective: Offers a cost-effective solution for general purpose resistance applications.
  • Easy Assembly: Compatible with standard SMT assembly processes.

Additional Details:

The RMC110F-2742 has specific ratings for power dissipation, voltage rating, and temperature coefficient of resistance (TCR). Refer to the Kamaya datasheet for detailed electrical characteristics and performance curves. It is important to follow proper soldering techniques and board layout guidelines to ensure optimal performance and reliability. The resistor is marked with a resistance code for easy identification. Proper storage conditions are also important to maintain the integrity of the resistor. This resistor is suitable for reflow soldering processes.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
RF Micro Devices
Lowest to $4.3798
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess