EN
  • EN
  • DE

ZXMS6005SGQTA

Part No ZXMS6005SGQTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOW SIDE INTELLIFET SOT223 T&R 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2A
Rds On (Typ) 150mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-223
Package / Case TO-261-4, TO-261AA
Base Product Number ZXMS6005
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 964252-ZXMS6005SGQTA
Ultra Librarian 3D Model Ultra Librarian ZXMS6005SGQTA CAD Model

Description

Diodes Incorporated ZXMS6005SGQTA Overview

The ZXMS6005SGQTA is a high-performance, self-protected low-side MOSFET from Diodes Incorporated, designed to offer efficient power management within a compact form factor. This product is part of Diodes Incorporated's extensive range of MOSFETs that cater to a wide array of applications, from automotive to industrial and consumer electronics.

Key Features

  • Integrated Protection: The ZXMS6005SGQTA comes with built-in over-temperature and over-current protection, ensuring the device operates within safe limits and enhances the reliability of the end application.
  • High Power Efficiency: With a low on-resistance, this MOSFET ensures high efficiency, which is crucial for minimizing power losses and improving overall system performance.
  • Thermal Management: The device is designed with superior thermal performance in mind, allowing it to handle higher currents without overheating, thanks to its power dissipation capabilities.
  • Small Package: Housed in a small 8-pin DFN package, the ZXMS6005SGQTA is suitable for space-constrained applications, providing a high power density solution.
  • Wide Voltage Range: It can operate effectively across a wide voltage range, making it versatile for various low-side switching applications.

Applications

The ZXMS6005SGQTA is ideal for a multitude of applications where efficient power switching and protection are necessary. Some of the typical applications include:

  • Automotive subsystems
  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems

Quality and Reliability

Diodes Incorporated ensures that the ZXMS6005SGQTA meets the highest quality and reliability standards. The device is compliant with industry-standard certifications, which guarantees its performance in even the most demanding environments. Its robust design and protection features make it a reliable choice for designers looking to enhance system longevity and reduce maintenance costs.

Conclusion

The ZXMS6005SGQTA from Diodes Incorporated is a versatile and robust MOSFET solution that offers enhanced power efficiency, integrated protection features, and a compact design. Its suitability for a wide range of applications, combined with its high reliability, makes it an excellent choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess