EN
  • EN
  • DE

XARP-04V

Part No XARP-04V
Manufacturer JST Sales America Inc.
Catalog Custom Parts (U - Z)
Description Connector Housing, XA Series, 4 position, 2.5mm, 250V, 28-20 AWG, Retainer Mountable, Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Depth 9.5 mm
Gender Female
Housing Color White
Housing Material Polyamide
Lead Free Lead Free
Length 12.3 mm
Max Current Rating 3 A
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -25 °C
Number of Positions 4
Number of Rows 1
Orientation Straight
Pitch 2.5 mm
RoHS Compliant
Termination Crimp
Wire/Cable Gauge 20 AWG
Win Source Part Number 1220076-XARP-04V
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XARP-04V CAD Model

Description

The XARP-04V connector from JST Sales America Inc. is a female connector that has four positions.

  • Positions: 4
  • Pitch: 2.5 mm
  • Color: White
  • Termination: Crimp
  • Gender: Female
  • Length: 12.3 mm
  • Housing Material: Polyamide
  • Orientation: Straight
  • Housing Color: White
  • Alternative Parts: XARP04V
  • Depth: 9.5 mm
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -25 degrees Celsius
  • Maximum Voltage Rating (AC): 250 V
  • Wire/Cable Gauge: 20 AWG
  • Maximum Current Rating: 3 A
  • Maximum Operating Temperature: 85 degrees Celsius

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
FPGA XC3S400 Family 3584 Logic Units 8064 Cells 1.2V 144-Pin TQFP Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Torex Semiconductor Ltd
Lowest to $0.2610
Texas Instruments
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,150+ $0.0436 $50.1400
2,795+ $0.0358 $100.0610
4,340+ $0.0346 $150.1640
5,975+ $0.0335 $200.1625
7,720+ $0.0324 $250.1280
10,310+ $0.0291 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,800 pieces
MOQ: 1150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess