EN
  • EN
  • DE

XC3S400-5TQG144I

Part No XC3S400-5TQG144I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description FPGA XC3S400 Family 3584 Logic Units 8064 Cells 1.2V 144-Pin TQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231367-XC3S400-5TQG144I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S400-5TQG144I CAD Model

Description

The XC3S400-5TQG144I is a Spartan-3 series Field Programmable Gate Array (FPGA) manufactured by Xilinx. It is a versatile and cost-effective solution for a wide range of digital logic applications. This particular variant comes in a 144-pin TQFP (Thin Quad Flat Pack) package and is rated for industrial temperature ranges.

Applications:

  • Industrial Control Systems: Used for implementing custom control logic, motor control, and sensor interfaces.
  • Embedded Systems: Suitable for prototyping and implementing custom logic in embedded applications.
  • Digital Signal Processing (DSP): Employed for implementing custom DSP algorithms, such as filtering and transformations.
  • Image Processing: Used for real-time image processing tasks, such as edge detection and image enhancement.
  • Networking Equipment: Can be used to implement custom network protocols and data processing functions.

Features:

  • 400,000 System Gates: Provides sufficient logic resources for moderately complex digital designs.
  • 144-Pin TQFP Package: Offers a compact footprint and ease of assembly.
  • Industrial Temperature Range: Operates reliably in harsh industrial environments (-40°C to +100°C).
  • Multiple Configurable Logic Blocks (CLBs): Allows for flexible implementation of custom logic functions.
  • Embedded Multipliers: Enhances performance for DSP applications.

Benefits:

  • Flexibility and Customization: Allows for implementation of custom logic tailored to specific application requirements.
  • Cost-Effectiveness: Offers a cost-effective solution for digital logic implementation compared to custom ASICs.
  • Rapid Prototyping: Enables rapid prototyping and experimentation with different design approaches.
  • Reconfigurability: Can be reprogrammed to implement different functions, providing flexibility and adaptability.
  • High Performance: Provides high performance for demanding digital logic applications.

Additional Details:

The XC3S400-5TQG144I is based on a 90nm process technology. It features distributed RAM for on-chip data storage. The device supports various configuration options, including JTAG and SPI. Xilinx provides comprehensive development tools, including the ISE Design Suite, for designing and implementing logic on the Spartan-3 family of FPGAs. The development process involves writing hardware description code (HDL), such as VHDL or Verilog, synthesizing the code into a bitstream, and programming the bitstream onto the FPGA. The XC3S400-5TQG144I is a popular choice for hobbyists, students, and professionals due to its balance of performance, cost, and ease of use. Its industrial temperature rating makes it suitable for deployment in a wide range of industrial applications. Further specifications include the number of logic cells, the amount of block RAM, the number of I/O pins, and the maximum operating frequency. Careful consideration of power consumption and thermal management is essential for ensuring reliable operation. The device is RoHS compliant, indicating that it is free from hazardous substances.

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess