EN
  • EN
  • DE

SCYT-6S-1K-03-ETB(HF)

Part No SCYT-6S-1K-03-ETB(HF)
Manufacturer JST Sales America Inc.
Catalog OEM Parts ( S )
Description Micro Sim Connector, 6Pos, Smt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
REACH SVHC No SVHC
RoHS Non-Compliant
Win Source Part Number 1091962-SCYT-6S-1K-03-ETB(HF)
Categories OEM Parts( S )
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCYT-6S-1K-03-ETB(HF) CAD Model

Description

The SCYT-6S-1K-03-ETB(HF) is a connector manufactured by JST Sales America Inc. While detailed specifications require consulting the official JST datasheet, generally, these connectors are designed for reliable electrical connections in various applications.

Applications

  • Wire-to-board connections: These connectors are typically used for connecting wires to printed circuit boards (PCBs).
  • Signal and power transmission: They can carry both signal and power, depending on their design and current rating.
  • Electronic devices: Used in a wide array of electronic devices, including consumer electronics, industrial equipment, and automotive systems.
  • Automotive industry: Applications in car electronics like sensor connections and control units.
  • Industrial automation: Employed in connecting various components within automated systems.

Features

  • Compact design: Often designed to be compact to fit within space-constrained applications.
  • Secure locking mechanism: Features a locking mechanism that ensures a secure connection and prevents accidental disconnection.
  • High reliability: Manufactured to provide reliable electrical performance.
  • Durable construction: Constructed using robust materials to withstand environmental stresses.
  • Halogen-free: The (HF) designation in the part number indicates it is halogen-free, meeting environmental compliance requirements.

Benefits

  • Reliable connection: Ensures a stable and secure electrical connection, minimizing signal loss or power interruption.
  • Easy installation: Designed for easy and efficient installation, reducing assembly time and costs.
  • Long lifespan: High-quality materials and construction contribute to a long service life.
  • Environmental compliance: Halogen-free construction supports environmentally friendly manufacturing practices.
  • Versatile application: Suitable for a broad range of applications across different industries.

Additional Details

The 'SCYT' likely refers to a specific JST connector series. The '6S' suggests it's a 6-position connector (6 circuits). The '1K' may relate to packaging or specific design features. The '03' can indicate a plating type or specific variation within the series. The 'ETB' is probably a specific terminal or housing style, and the '(HF)' confirms it is halogen-free. For exact specifications such as voltage rating, current rating, wire gauge compatibility, and mating connector details, consulting the official JST datasheet is crucial. These connectors are generally made of high-quality plastic housings and metal contacts, with various plating options available for the contacts to enhance conductivity and corrosion resistance. They are designed for automated assembly processes, improving manufacturing efficiency.

You May Also Be Interested in

SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Shikues
Lowest to $0.0849
Shikues
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7762 $58.2150
185+ $0.6369 $117.8265
285+ $0.6170 $175.8450
390+ $0.5971 $232.8690
505+ $0.5772 $291.4860
670+ $0.5174 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess