EN
  • EN
  • DE

40PS-JMCS-G-1B-TF(N)(LF)(SN)

Part No 40PS-JMCS-G-1B-TF(N)(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN PLUG 40POS R/A SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr JST Sales America Inc.
Series JMC
Package Tape & Reel
Product Status Obsolete
Connector Type Plug, Outer Shroud Contacts
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Surface Mount, Right Angle
Features Board Guide, Solder Retention
Contact Finish Gold
Height Above Board 0.170" (4.33mm)
Base Product Number 40PS-JMC
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 855973-40PS-JMCS-G-1B-TF(N)(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 40PS-JMCS-G-1B-TF(N)(LF)(SN) CAD Model

Description

The 855973-40PS-JMCS-G-1B-TF(N)(LF)(SN) is a rectangular connector array with edge type and mezzanine (board-to-board) configuration.

  • Connector Type: Rectangular Connector Array
  • Connection Type: Edge, Mezzanine (Board-to-Board)
  • Series: JMC
  • Number of Positions: 40
  • Pitch: 0.020" (0.50mm)
  • Features: Board Guide, Solder Retention
  • Connector Gender: Plug
  • Contact Type: Outer Shroud
  • Packaging: Tape & Reel
  • Contact Finish: Gold
  • Height Above Board: 0.170" (4.33mm)
  • Mounting Type: Surface Mount, Right Angle
  • Product Status: Obsolete
  • Standard Package: 1,500 pcs

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8325 $64.1375
80+ $1.5037 $120.2960
120+ $1.4567 $174.8040
165+ $1.4097 $232.6005
215+ $1.3627 $292.9805
285+ $1.2218 $348.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess