EN
  • EN
  • DE

PHAR-14

Part No PHAR-14
Manufacturer JST Sales America Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084709-PHAR-14
Categories OEM Parts(O-R)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHAR-14 CAD Model

Description

The JST Sales America Inc. PHAR-14 is a crimp terminal designed for use with JST's PH series connectors. This terminal is a crucial component for creating secure and reliable wire-to-board connections in a variety of electronic applications. The PH series is known for its compact size and high reliability, making it a popular choice for applications where space is limited and performance is critical. The PHAR-14 terminal ensures a strong and stable electrical connection, minimizing the risk of signal loss or power interruptions.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Telecommunications equipment
  • Automotive electronics

Features

  • Crimp connection: Provides a secure and reliable connection to the wire, ensuring optimal electrical performance.
  • Compact design: Allows for high-density packaging, making it ideal for space-constrained applications.
  • High conductivity: Ensures efficient power transfer and minimal voltage drop.
  • Durable construction: Built to withstand vibration and mechanical stress, ensuring long-term reliability.
  • Easy installation: Designed for quick and straightforward crimping with appropriate tooling.

Benefits

  • Reduced downtime: Reliable connections minimize the risk of signal loss or power interruptions, keeping systems running smoothly.
  • Improved performance: High conductivity ensures efficient power transfer and optimal signal integrity.
  • Lower maintenance costs: Durable construction reduces the need for frequent maintenance and replacements.
  • Increased efficiency: Compact design allows for more efficient use of space, enabling smaller and lighter electronic devices.
  • Long-lasting performance: Designed for long-term reliability in demanding environments.

Additional Details

The PHAR-14 crimp terminal is typically made from high-quality copper alloy with a tin or gold plating to ensure excellent conductivity and corrosion resistance. It is designed to accommodate a specific range of wire gauges, typically 26 to 30 AWG. Proper crimping is essential to ensure a secure and reliable connection. JST recommends using their specified crimping tools for optimal performance. The PHAR-14 terminal is compatible with JST's PH series housings and connectors. Always refer to the manufacturer's specifications for detailed technical information, including wire gauge range, crimping instructions, and applicable standards. Proper installation and maintenance are essential to ensure the long-term reliability and performance of the PHAR-14 terminal.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Thomas & Betts
Need more? Email Us
Panjit
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1530 $50.4900
700+ $0.1432 $100.2400
1,090+ $0.1382 $150.6380
1,560+ $0.1284 $200.3040
2,030+ $0.1234 $250.5020
2,535+ $0.1185 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess