EN
  • EN
  • DE

A16SUR16SUR32W152B

Part No A16SUR16SUR32W152B
Manufacturer JST Sales America Inc.
Catalog Rectangular Cable Assemblies
Description JUMPER 15SUR-32S - 16SUR-32S 6" / 16 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00")
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr JST Sales America Inc.
Series SUR
Package Bulk
Connector Type Socket to Socket
Number of Positions 16
Number of Rows 1
Pitch - Connector 0.031" (0.80mm)
Length 0.500' (152.40mm, 6.00")
Color White, Individual
Cable Termination IDC
Contact Finish Tin
Base Product Number A16SUR16
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1348846-A16SUR16SUR32W152B
Ultra Librarian 3D Model Ultra Librarian A16SUR16SUR32W152B CAD Model

Description

The JST Sales America Inc. SUR series A16SUR16SUR32W152B is a socket to socket connector type.

  • Positions: 16
  • Color: White
  • Termination: IDC cable terminated
  • Pitch: 0.031 inches
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Package Quantity: 1,000 units

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
NEC
Need more? Email Us
JST Sales America Inc.
JUMPER 02SSR-32H - 02SSR-32H 2"
Need more? Email Us
JST Sales America Inc.
JUMPER 02DS-8E - 02KR-8M-P 2"
Lowest to $0.9041
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Others
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Molex, LLC
NANO-FIT 4CIRCUIT 300MM
Need more? Email Us
TE Connectivity
IDC CABLE - ASS24B/AE24M/APR24B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess